Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads
Manufacturer: IXYS
Win Source Part Number: 915707-CPC1217Y
Series: CPC, OptoMOS®
Features: Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads
Package: Tube
Package: 8-SIP, 4 Leads
Mounting: Through Hole
Family Name: CPC1217
Categories: Relays
Case / Package: 4-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
SSR RELAY SPST-NO 200MA 0-60V
Solid State Relays - PCB Mount Single Pole Relay 60V 200mA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-CPC1217Y-ND | 915707-CPC1217Y | CPC1217Y | CPC1217Y |
| Product Name | Solid State Relays | Solid State Relays - CPC1217Y | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |