Crydom Corporation 1-DCL Series Relay D2D07L

Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-DCL Series Relay - D2D07L - Sensata Technologies
Attleboro, MA, United States
1-DCL Series Relay
D2D07L
1-DCL Series Relay D2D07L
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
  • Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC
  • Mosfet Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • EMC Compliant to Level 3
  • Epoxy Free Design
Supplier's Site Datasheet
Solid State Relays - CC2078-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2078-ND
Solid State Relays CC2078-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D2D07L
Solid State Relays - Industrial Mount D2D07L
Solid State Relays - Industrial Mount PM IP00 SSR 200VDC /7A, 3.5-32VDC In

Solid State Relays - Industrial Mount PM IP00 SSR 200VDC /7A, 3.5-32VDC In

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
D2D07L
Relays - Solid State Relays D2D07L
SSR RELAY SPST-NO 7A 0-200V

SSR RELAY SPST-NO 7A 0-200V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D2D07L CC2078-ND D2D07L D2D07L
Product Name 1-DCL Series Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Input Current (Control Signal) Range 0.0150 amps
Maximum Switching Current 40.00 amps
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1235-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers
Solid State Relays - 2946-859-706-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details