Crydom Corporation SSR, PNL MT, IP20, 280VAC/50 A, 4-32VDC IN, 0 CROSS CWD2450

Description
SSR, PNL MT, IP20, 280VAC/50 A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet
Description
SSR, PNL MT, IP20, 280VAC/50 A, 4-32VDC IN, 0 CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, PNL MT, IP20, 280VAC/50 A, 4-32VDC IN, 0 CROSS - CWD2450 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP20, 280VAC/50 A, 4-32VDC IN, 0 CROSS
CWD2450
SSR, PNL MT, IP20, 280VAC/50 A, 4-32VDC IN, 0 CROSS CWD2450
SSR, PNL MT, IP20, 280VAC/50 A, 4-32VDC IN, 0 CROSS

SSR, PNL MT, IP20, 280VAC/50 A, 4-32VDC IN, 0 CROSS

Buy Now
Solid State Relays - CC1543-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1543-ND
Solid State Relays CC1543-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 1229927-CWD2450 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1229927-CWD2450
Relays - Solid State Relays 1229927-CWD2450
Win Source Part Number: 1229927-CWD2450 Category: Relays>Solid State Relays Series: CW24 Termination Style: Screw Terminal Package: Bulk Standard Package: 20 Voltage - Input: 3 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 50 A Voltage - Load: 24 V ~ 280 V Mounting Type: Chassis Mount Package / Case: Hockey Puck Alternative Parts (Cross-Reference): CWD2450.; CWD2450..; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Other Names: CC1543

Win Source Part Number: 1229927-CWD2450
Category: Relays>Solid State Relays
Series: CW24
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 20
Voltage - Input: 3 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 50 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
Alternative Parts (Cross-Reference): CWD2450.; CWD2450..;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: CC1543

Buy Now Datasheet
Relays - Solid State Relays - CWD2450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWD2450
Relays - Solid State Relays CWD2450
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt - 70130488 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt
70130488
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt 70130488
24 to 280 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays 600 V blocking Low leakage SCR output Zero and random voltage switching LED status indicator Intergrated removable fingerproof cover User friendly, universal connectors EMC Compliant design 600 V Blocking Low Leakage SCR Output Zero and Random Voltage Switching LED Status Indicator Panel Mount Integrated Removable Fingerproof Cover User Friendly, Universal Connectors EMC Compliant Design Single Pole Normally Open Output

24 to 280 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays

  • 600 V blocking
  • Low leakage
  • SCR output
  • Zero and random voltage switching
  • LED status indicator
  • Intergrated removable fingerproof cover
  • User friendly, universal connectors
  • EMC Compliant design
  • 600 V Blocking
  • Low Leakage
  • SCR Output
  • Zero and Random Voltage Switching
  • LED Status Indicator
  • Panel Mount
  • Integrated Removable Fingerproof Cover
  • User Friendly, Universal Connectors
  • EMC Compliant Design
  • Single Pole
  • Normally Open Output
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWD2450
Solid State Relays - Industrial Mount CWD2450
Solid State Relays - Industrial Mount 0.15-50A DC CONTROL

Solid State Relays - Industrial Mount 0.15-50A DC CONTROL

Buy Now Datasheet
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2289 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2289
Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2289
SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CWD2450 CC1543-ND 1229927-CWD2450 CWD2450 70130488 CWD2450 37M2289
Product Name SSR, PNL MT, IP20, 280VAC/50 A, 4-32VDC IN, 0 CROSS Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt Solid State Relays - Industrial Mount Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 F (-40 C)
Input Voltage (Control Signal) Type DC DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070247048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1462042-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
4 suppliers
Basic solid-state relay - 857-181 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Mosfet Relay, Spst-No, 0.1A, 100V, Smd; Contact Form Omron Electronic Components - 44X2562 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; SPST-NO (1 Form A)
View Details