Coto Technology Solid State Relays CT674

Description
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1326-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1326-ND
Solid State Relays 306-1326-ND
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Ssr, Mosfet, Dpst-Nc, 50Ma, 50Ma, 400V; Contact Form Coto Technology - 89W0601 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Dpst-Nc, 50Ma, 50Ma, 400V; Contact Form Coto Technology
89W0601
Ssr, Mosfet, Dpst-Nc, 50Ma, 50Ma, 400V; Contact Form Coto Technology 89W0601
SSR, MOSFET, DPST-NC, 50mA, 50mA, 400V; Contact Form:DPST-NC (2 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:80mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

SSR, MOSFET, DPST-NC, 50mA, 50mA, 400V; Contact Form:DPST-NC (2 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:80mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CT674
Solid State Relays - PCB Mount CT674
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now Datasheet
Relays - Solid State Relays - CT674 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CT674
Relays - Solid State Relays CT674
SSR RELAY SPST-NC 80MA 0-400V

SSR RELAY SPST-NC 80MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1326-ND 89W0601 CT674 CT674
Product Name Solid State Relays Ssr, Mosfet, Dpst-Nc, 50Ma, 50Ma, 400V; Contact Form Coto Technology Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormB FormB; DPST-NC (2 Form B)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198821 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers