Zilog Relays - Solid State Relays CPC1788J

Description
Win Source Part Number: 1352065-CPC1788J Category: Relays - Solid State Relays Series: CPC, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 1.25 Ohms Load Current: 1 A Voltage - Load: 0 V ~ 1000 V Mounting Type: Through Hole Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1788 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1352065-CPC1788J Category: Relays - Solid State Relays Series: CPC, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 1.25 Ohms Load Current: 1 A Voltage - Load: 0 V ~ 1000 V Mounting Type: Through Hole Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1788 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1352065-CPC1788J - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1352065-CPC1788J
Relays - Solid State Relays 1352065-CPC1788J
Win Source Part Number: 1352065-CPC1788J Category: Relays - Solid State Relays Series: CPC, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 1.25 Ohms Load Current: 1 A Voltage - Load: 0 V ~ 1000 V Mounting Type: Through Hole Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1788 California Prop 65: Warning Information

Win Source Part Number: 1352065-CPC1788J
Category: Relays - Solid State Relays
Series: CPC, OptoMOS®
Termination Style: PC Pin
Package: Tube
Standard Package: 25
Voltage - Input: 1.2VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 1.25 Ohms
Load Current: 1 A
Voltage - Load: 0 V ~ 1000 V
Mounting Type: Through Hole
Package / Case: ISOPLUS264™
Supplier Device Package: ISOPLUS264™
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: CPC1788
California Prop 65: Warning Information

Buy Now Datasheet
Solid State Relays - 212-CPC1788J-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1788J-ND
Solid State Relays 212-CPC1788J-ND
Solid State SPST-NO (1 Form A) ISOPLUS264™

Solid State SPST-NO (1 Form A) ISOPLUS264™

Buy Now Datasheet
Relays - Solid State Relays - CPC1788J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1788J
Relays - Solid State Relays CPC1788J
SSR RELAY SPST-NO 1A 0-1000V

SSR RELAY SPST-NO 1A 0-1000V

Supplier's Site
Solid State Relays - PCB Mount - CPC1788J - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1788J
Solid State Relays - PCB Mount CPC1788J
Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1352065-CPC1788J 212-CPC1788J-ND CPC1788J CPC1788J
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details