Crydom Corporation Solid State Relays CWD4850P

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1983-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1983-ND
Solid State Relays CC1983-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relays - CWD4850P - 847234-CWD4850P - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CWD4850P
847234-CWD4850P
Solid State Relays - CWD4850P 847234-CWD4850P
Manufacturer: Sensata-Crydom Win Source Part Number: 847234-CWD4850P Series: CW48 Features: Solid State Package: Bulk Family Name: CWD4850 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: CWD4850P-ND, 2266-CWD4850P, CC1983

Manufacturer: Sensata-Crydom
Win Source Part Number: 847234-CWD4850P
Series: CW48
Features: Solid State
Package: Bulk
Family Name: CWD4850
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CWD4850P-ND, 2266-CWD4850P, CC1983

Buy Now Datasheet
CRDM Solid State - CWD4850P - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
CWD4850P
CRDM Solid State CWD4850P
SOLID STATE RELAY, PANEL MOUNT

SOLID STATE RELAY, PANEL MOUNT

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWD4850P
Solid State Relays - Industrial Mount CWD4850P
Solid State Relays - Industrial Mount 0.15-50A 4-32VDC

Solid State Relays - Industrial Mount 0.15-50A 4-32VDC

Buy Now Datasheet
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2317 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2317
Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2317
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - CWD4850P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWD4850P
Relays - Solid State Relays CWD4850P
SSR RELAY SPST-NO 50A 48-660V

SSR RELAY SPST-NO 50A 48-660V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1983-ND 847234-CWD4850P CWD4850P CWD4850P 37M2317 CWD4850P
Product Name Solid State Relays Solid State Relays - CWD4850P CRDM Solid State Solid State Relays - Industrial Mount Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount PCBoard Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390000247073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid State Relays - 2946-859-734-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details