Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 25A 24-280V
SCR Output, Panel Mount, -40 to +80 °C Ambient Operating Temperature Range, Dual Relays
25-40 Amp; 120/240, 480 VAC
Two totally independent AC output relays come in a single standard panel-mount package. Utilizing an AC switch output with internal snubber, relays provide greater protection against false triggering. Model choices include zero-voltage or random turn-on (phase controllable) switching. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, instantaneous turn-on.
Features
Solid State Relays - Industrial Mount Dual PM IP00 280VA C/25A, 4-15VDC,RN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1614-ND | 37M2457 | D2425D-10 | 70130445 | D2425D-10 |
| Product Name | Solid State Relays | Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Relay;SSR;Random Turn-On;Cur-Rtg 25A;Ctrl-V 4-15DC;Vol-Rtg 24-280AC;Pnl-Mnt | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 15 volts | 15 volts |