Crydom Corporation Solid State Relays D2440

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1071-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1071-ND
Solid State Relays CC1071-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relays - D2440 - 867993-D2440 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - D2440
867993-D2440
Solid State Relays - D2440 867993-D2440
Manufacturer: Sensata-Crydom Win Source Part Number: 867993-D2440 Series: 1 Features: Solid State SPST-NO (1 Form A) Hockey Puck Package: Bulk Package: Hockey Puck Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: CC1071-NDR, CC1071

Manufacturer: Sensata-Crydom
Win Source Part Number: 867993-D2440
Series: 1
Features: Solid State SPST-NO (1 Form A) Hockey Puck
Package: Bulk
Package: Hockey Puck
Mounting: Chassis Mount
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1071-NDR, CC1071

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D2440
Solid State Relays - Industrial Mount D2440
Solid State Relays - Industrial Mount 40A 240VAC DC

Solid State Relays - Industrial Mount 40A 240VAC DC

Buy Now Datasheet
Relays - Solid State Relays - D2440 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D2440
Relays - Solid State Relays D2440
SSR RELAY SPST-NO 40A 24-280V

SSR RELAY SPST-NO 40A 24-280V

Supplier's Site
Relay;Solid State;SPST-NO;Cur-Rtg. 40A;Vol-Rtg. 24-280VAC;Ctrl 3-32VDC;Panel - 70130432 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Solid State;SPST-NO;Cur-Rtg. 40A;Vol-Rtg. 24-280VAC;Ctrl 3-32VDC;Panel
70130432
Relay;Solid State;SPST-NO;Cur-Rtg. 40A;Vol-Rtg. 24-280VAC;Ctrl 3-32VDC;Panel 70130432
2.5-125 Amp; 120/240, 480 VAC; AC OutputFeaturing state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: -30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open Features AC or DC Control, SCR AC Output Zero Voltage Switching Panel Mount UL, CSA, VDE Approved 2.5-125 Amp; 120/240, 480 VAC; AC Output Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open

2.5-125 Amp; 120/240, 480 VAC; AC OutputFeaturing state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: -30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features

  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
    Features
  • AC or DC Control, SCR AC Output
  • Zero Voltage Switching
  • Panel Mount
  • UL, CSA, VDE Approved
    2.5-125 Amp; 120/240, 480 VAC; AC Output
    Features
  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
Supplier's Site
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2460 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2460
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2460
SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 40A, 240Vac; Contact Configuration Sensata/crydom - 01M7415 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 40A, 240Vac; Contact Configuration Sensata/crydom
01M7415
Ssr, 40A, 240Vac; Contact Configuration Sensata/crydom 01M7415
SSR, 40A, 240VAC; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; RoHS Compliant: Yes

SSR, 40A, 240VAC; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1071-ND 867993-D2440 D2440 D2440 70130432 37M2460 01M7415
Product Name Solid State Relays Solid State Relays - D2440 Solid State Relays - Industrial Mount Relays - Solid State Relays Relay;Solid State;SPST-NO;Cur-Rtg. 40A;Vol-Rtg. 24-280VAC;Ctrl 3-32VDC;Panel Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Ssr, 40A, 240Vac; Contact Configuration Sensata/crydom
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.A3 - Hockey puck Solid State Relay - 77A382308671 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Signal Relays - 1-1393817-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers