The CPC1961G is a dual single-pole AC solid state relay in an 8-pin DIP package, designed for industrial control applications using optical coupling with SCR outputs. It has a 600 V blocking voltage, switches AC loads up to 250 mA RMS with zero-crossing detection to minimize EMI, and provides 3750 V RMS isolation between input and output. The device is UL recognized and CSA certified, with a maximum operating temperature of 85 °C and moisture sensitivity level MSL 1. The package measures 9.652 mm in length and 7.620 mm in width.
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1961G-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |