Solid State SPST-NO (1 Form A) Hockey Puck
Win Source Part Number: 1357383-D4890
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Sensata-Crydom
Series: D48
Package: Bulk
Product Status: Active
Package / Case: Hockey Puck
Mounting Type: Chassis Mount
HTSUS: 8536.49.0080
ECCN: EAR99
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Termination Style: Screw Terminal
Voltage - Load: 80 V ~ 530 V
Voltage - Input: 3 ~ 32VDC
California Prop 65: Warning Information
Load Current: 90 A
90 A (RMS) Current Rating Panel Mounting Solid State Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
SOLID STATE RELAY, 90A, 4-32VDC, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 90A 80-530V
SOLID STATE RELAY, 90A, 480VAC
Solid State Relays - Industrial Mount PM IP00 530VAC/90A , 3-32VDC In, ZC
| Sensata Technologies | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D4890 | CC1076-ND | 1357383-D4890 | 70130440 | 37M2486 | D4890 | D4890 | D4890 |
| Product Name | Series-1 Relay | Solid State Relays | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 3-32DC;Vol-Rtg 80-530AC | Solid State Relay, 90A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | CRDM Solid State | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 212 F (-40 to 100 C) | -40 to 176 F (-40 to 80 C) | |||||
| Mounting | Chassis Mount | PCBoard; Chassis Mount | Panel | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | |||||||
| Input Voltage (Control Signal) Type | DC | DC | DC | |||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 3 to 32 volts | 32 volts |