Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 90A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:90A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount 0.15-90A DC CONTROL
SSR RELAY SPST-NO 90A 24-280V
SCR Output, 24 to 280 V (RMS) Voltage Rating, CW24 Series Panel Mounted High Voltage Relay
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1545-ND | 37M2294 | CWD2490 | CWD2490 | 70130490 |
| Product Name | Solid State Relays | Solid State Relay, 90A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 90A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | RoHS | UL, CSA, VDE, CE, EMC | |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC |