Crydom Corporation Series-1 Relay D2425

Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - D2425 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
D2425
Series-1 Relay D2425
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 125A @ 24-280 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, 0 CROSS - D2425 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, 0 CROSS
D2425
SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, 0 CROSS D2425
SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, 0 CROSS

SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, 0 CROSS

Buy Now
Solid State Relays - D2425 - 847089-D2425 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - D2425
847089-D2425
Solid State Relays - D2425 847089-D2425
Manufacturer: Sensata-Crydom Win Source Part Number: 847089-D2425 Series: 1 Features: Solid State Package: Bulk Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: CC1006-NDR, Q1417171, CC1006

Manufacturer: Sensata-Crydom
Win Source Part Number: 847089-D2425
Series: 1
Features: Solid State
Package: Bulk
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC1006-NDR, Q1417171, CC1006

Buy Now Datasheet
Solid State Relays - CC1006-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1006-ND
Solid State Relays CC1006-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
CRDM Solid State - D2425 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
D2425
CRDM Solid State D2425
Solid State Relay, 25A, 240VAC,

Solid State Relay, 25A, 240VAC,

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC - 70130431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC
70130431
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC 70130431
24 to 280 V (RMS) Voltage Rating, Panel Mount, SPST-NO Contact Form, SCR Output Type, Relays 2.5-125 Amp; 120/240, 480 VAC; AC OutputFeaturing state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: -30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open Features AC or DC Control, SCR AC Output Zero Voltage Switching Panel Mount UL, CSA, VDE Approved 2.5-125 Amp; 120/240, 480 VAC; AC Output Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open

24 to 280 V (RMS) Voltage Rating, Panel Mount, SPST-NO Contact Form, SCR Output Type, Relays
2.5-125 Amp; 120/240, 480 VAC; AC OutputFeaturing state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: -30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features

  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
    Features
  • AC or DC Control, SCR AC Output
  • Zero Voltage Switching
  • Panel Mount
  • UL, CSA, VDE Approved
    2.5-125 Amp; 120/240, 480 VAC; AC Output
    Features
  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D2425
Solid State Relays - Industrial Mount D2425
Solid State Relays - Industrial Mount 25A 240VAC DC

Solid State Relays - Industrial Mount 25A 240VAC DC

Buy Now Datasheet
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2453 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2453
Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2453
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 25A, 24-280Vac, 3-32Vdc, Zero; Contact Configuration Sensata/crydom - 25M9006 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 25A, 24-280Vac, 3-32Vdc, Zero; Contact Configuration Sensata/crydom
25M9006
Ssr, 25A, 24-280Vac, 3-32Vdc, Zero; Contact Configuration Sensata/crydom 25M9006
SSR, 25A, 24-280VAC, 3-32VDC, ZERO; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes

SSR, 25A, 24-280VAC, 3-32VDC, ZERO; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - D2425 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D2425
Relays - Solid State Relays D2425
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. Win Source Electronics DigiKey Galco Industrial Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D2425 D2425 847089-D2425 CC1006-ND D2425 70130431 D2425 37M2453 25M9006 D2425
Product Name Series-1 Relay SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, 0 CROSS Solid State Relays - D2425 Solid State Relays CRDM Solid State Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC Solid State Relays - Industrial Mount Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Ssr, 25A, 24-280Vac, 3-32Vdc, Zero; Contact Configuration Sensata/crydom Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting PCBoard Chassis Mount Panel Panel; Panel Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data