The CPC1343GR is a 4-pin surface mount, normally open solid state relay with a 60 V blocking voltage and 900 mA RMS continuous load current capability. It features a 5000 V RMS input-to-output isolation barrier, an on-resistance of up to 0.8 Ω, and operates over an ambient temperature range of −40 °C to +105 °C. The relay uses an OptoMOS® architecture with a maximum LED control current of 3 mA and switching times of 4 ms turn-on and 1 ms turn-off. It is UL recognized, CSA certified, and meets TUV EN 62368-1. The device has a moisture sensitivity level of 3 and is ESD sensitive, requiring handling per JESD-625.
1-FORM-A, OPTOMOS, 60V, 0.8 OHMS
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 212-CPC1343GR-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 221 F (-40 to 105 C) |