DigiKey Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| "Solid State DPST-NO (2 Form A) x 2 16-DIP (0.300"", 7.62mm), 10 Leads" | |
| "Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173"", 4.40mm Width)" | |
| "Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads" | |
| "Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 10 Leads" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)" | |
| "Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm), 5 Leads" | |
| "Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads" | |
| "Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads" | |
| "Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads" | |
| "Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 7 Leads" | |
| "Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)" | |
| 1-POLE DIN-RAIL MOUNT SSR, E-LAY | |
| 1-POLE DIN-RAIL MOUNT SSR, U-LAY | |
| 1-POLE PANEL MOUNT SSR, INSTANT- | |
| 1-POLE PANEL MOUNT SSR, PEAK SWI | |
| 1-POLE PANEL MOUNT SSR, PROPORTI | |
| 1-POLE PANEL MOUNT SSR, ZERO-CRO | |
| 2-POLE PANEL MOUNT SSR, INSTANT- | |
| 2-POLE PANEL MOUNT SSR, ZERO-CRO | |
| Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink | |
| Solid State DPST-NO (2 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads | |
| Solid State SPST-NO (1 Form A) Hockey Puck with Heat Sink | |
| Solid State SPST-NO (1 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) Module | |
| Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink | |
| Solid State SPST-NO (1 Form A) x 2 Hockey Puck | |
| SSR RELAY SPST-NO 100A 24-265V | |
| SSR RELAY SPST-NO 120MA 0-400V | |
| SSR RELAY SPST-NO 140MA 0-400V | |
| SSR RELAY SPST-NO 170MA 0-250V | |
| SSR RELAY SPST-NO 190MA 0-250V | |
| SSR RELAY SPST-NO 25A 200-550V | |
| SSR RELAY SPST-NO 25A 24-265V | |
| SSR RELAY SPST-NO 25A 24-280V | |
| SSR RELAY SPST-NO 25A 340-530V | |
| SSR RELAY SPST-NO 25A 42-660V | |
| SSR RELAY SPST-NO 2A 0-60V | |
| SSR RELAY SPST-NO 375MA 0-100V | |
| SSR RELAY SPST-NO 3A 1-60V | |
| SSR RELAY SPST-NO 50A 100-440V | |
| SSR RELAY SPST-NO 50A 24-265V | |
| SSR RELAY SPST-NO 50MA 0-300V | |
| SSR RELAY SPST-NO 75A 24-265V | |
| SSR SENSE ZS 230V 90A PNP, NC | |
| SSR SENSE ZS 230V 90A PNP | |
| SSR ZS 480V 110A 4.5-32VDC | |
| ZS SENSE SSR 480V 90A PCS | |
| ZS SENSE SSR 480V 90A POS |
| << Prev | Next >> |