Crydom Corporation CS Series CSW2475 Relay CSW2475

Description
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CS Series CSW2475 Relay - CSW2475 - Sensata Technologies
Attleboro, MA, United States
CS Series CSW2475 Relay
CSW2475
CS Series CSW2475 Relay CSW2475
Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh environments Replaces the CSD and CSE Series relays Improved SEMS screw and washer Redesigned housing with anti-rotation barriers Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 10A to 90A @ 24-280 VAC
  • 3-32 VDC input range
  • Low off-state leakage current (snubberless)
  • SCR output for heavy industrial loads
  • EMC Compliant for reliable operation in harsh environments
  • Replaces the CSD and CSE Series relays
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1973-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1973-ND
Solid State Relays CC1973-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CSW2475
Solid State Relays - Industrial Mount CSW2475
Solid State Relays - Industrial Mount PM IP00 SSR 280Vac 75A,3-32Vdc,ZC

Solid State Relays - Industrial Mount PM IP00 SSR 280Vac 75A,3-32Vdc,ZC

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CSW2475
Relays - Solid State Relays CSW2475
SSR RELAY SPST-NO 75A 24-280V

SSR RELAY SPST-NO 75A 24-280V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CSW2475 CC1973-ND CSW2475 CSW2475
Product Name CS Series CSW2475 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761428 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details