Coto Technology Solid State Relays - CT135 CT135

Description
Manufacturer: Coto Technology Win Source Part Number: 916167-CT135 Series: COTOMOS™ Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8536.49.0055
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 916167-CT135 Series: COTOMOS™ Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8536.49.0055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CT135 - 916167-CT135 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CT135
916167-CT135
Solid State Relays - CT135 916167-CT135
Manufacturer: Coto Technology Win Source Part Number: 916167-CT135 Series: COTOMOS™ Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8536.49.0055

Manufacturer: Coto Technology
Win Source Part Number: 916167-CT135
Series: COTOMOS™
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055

Buy Now Datasheet
Solid State Relays - 306-1328-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1328-ND
Solid State Relays 306-1328-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - CT135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CT135
Relays - Solid State Relays CT135
SSR RELAY SPST-NO 100MA 0-80V

SSR RELAY SPST-NO 100MA 0-80V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CT135
Solid State Relays - PCB Mount CT135
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 916167-CT135 306-1328-ND CT135 CT135
Product Name Solid State Relays - CT135 Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole PCBoard Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 15A, 19-305Vac; Contact Configuration Finder - 76AC0286 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Relays - 1-1617030-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-759-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - Z3522-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers