Solid State SPST-NO (1 Form A) Hockey Puck
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range is from –40°C to 80°C.
Features
SOLID STATE RELAY, 12A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:12A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes
SSR RELAY SPST-NO 12A 0-100V
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC /12A,3.5-32VDC In
| Sensata Technologies | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D1D12L | CC2200-ND | 70130885 | 73M2284 | D1D12L | D1D12L |
| Product Name | 1-DCL Series Relay | Solid State Relays | Relay; Optically Coupled; SSR; Gen Purpose; CUR-RTG; CTRL-V 3.5-32; CUR-RTG 12A | Solid State Relay, 12A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Current (Control Signal) Range | 0.0150 amps | 0.0106 amps | ||||
| Maximum Switching Current | 40.00 amps | |||||
| Mounting | Chassis Mount | Panel | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA |