Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 25A 4-32DC 24-280VAC HexStndOff InstantOn
SSR RELAY SPST-NO 25A 24-280V
SSR Relay, Panel Mount, IP00, 280VAC/25A, 3-32VDC In, Instantaneous, w/Standoffs
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2224-ND | D2425K-10 | D2425K-10 | 83AC7935 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, 280Vac/25A, 3-32Vdc In, Instantaneous, W/standoffs Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |