"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Solid State Relays - PCB Mount
SSR RELAY SPST-NO 2.5A 0-60V
SSR, MOSFET, SPST-NO, 50mA, 2.5A, 60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:2.5A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 306-1366-ND | CT136 | CT136 | 89W0589 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ssr, Mosfet, Spst-No, 50Ma, 2.5A, 60V; Contact Form Coto Technology |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |