SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, 0 CROSS
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SSR RELAY SPST-NO 40A 24-280V
Solid State Relay, Dual, 40A, 240VAC
Solid State Relays - Industrial Mount 40A 280VAC DUAL
SOLID STATE RELAY, 40A, 4-15VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
0.15 to 40 A , -40 to +80 °C Ambient Operating Temperature, Solid State Relay
25-40 Amp; 120/240, 480 VAC
Two totally independent AC output relays come in a single standard panel-mount package. Utilizing an AC switch output with internal snubber, relays provide greater protection against false triggering. Model choices include zero-voltage or random turn-on (phase controllable) switching. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, instantaneous turn-on.
Features
| Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2440D | CC1122-ND | D2440D | D2440D | D2440D | 37M2463 | 70131397 |
| Product Name | SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, 0 CROSS | Solid State Relays | Relays - Solid State Relays | CRDM Solid State | Solid State Relays - Industrial Mount | Solid State Relay, 40A, 4-15Vdc, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;Cur-Rtg 40A;Ctrl-V 4-15DC;Vol-Rtg 24-280AC;Pnl-Mnt |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | |||
| Switch Configuration | FormA | ||||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 4 to 15 volts | 15 volts |