DigiKey Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| "Solid State SPDT (1 Form C) 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPDT (1 Form C) 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 14-DIP (0.300"", 7.62mm), 4 Leads" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)" | |
| "Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SOP (0.180"", 4.57mm Width)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)" | |
| 6PIN DIP TYPE, FORM A, SOLID STA | |
| DC INPUT, NORMALLY OPEN OUTPUT, | |
| DC input, normally open output | |
| JDS9-1W | |
| LTPZ140-240-A 240VAC 40A AC TR | |
| LTPZ140-660-A 660VAC 40A AC TR | |
| LTPZ140-660-D 660VAC 40A DC TR | |
| LTPZ150-660-D 660VAC 50A DC TR | |
| LTPZ160-240-A 240VAC 60A AC TR | |
| LTPZ330-530-A 530VAC 30A AC TR | |
| LTPZ340-530-A 530VAC 40A AC TR | |
| LTPZ340-530-D 530VAC 40A DC TR | |
| RELAY SSR 48-660VAC 50A | |
| RELAY, MOSFET, 1-FORM-A | |
| Solid State SPST-NC (1 Form B) x 2 8-SMD, Gull Wing | |
| Solid State SPST-NO (1 Form A) 4-SIP | |
| Solid State SPST-NO (1 Form A) Hockey Puck with Heat Sink | |
| Solid State SPST-NO (1 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) Module | |
| Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing | |
| Solid State SPST-NO (1 Form A) x 2 Hockey Puck | |
| Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD, Gull Wing | |
| SS RELAY 20MA 0-1500V 5SMD | |
| SSR RELAY 0.12A 350V | |
| SSR RELAY 0.1A 400V | |
| SSR RELAY 0.35A 100V | |
| SSR RELAY 0.5A 60V | |
| SSR RELAY SPST-NO 120MA 0-350V | |
| SSR RELAY, PANEL MOUNT, IP00, 66 |
| << Prev | Next >> |