DigiKey Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| "Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 10 Leads" | |
| "Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads" | |
| "Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)" | |
| "Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)" | |
| 1-POLE PANEL MOUNT SSR, PROPORTI | |
| 1-POLE PANEL MOUNT SSR, ZERO-CRO | |
| 1-POLE PCB MOUNT SSR WITH DIN AD | |
| 1-POLE PCB MOUNT SSR, DC SWITCHI | |
| 1-POLE PCB MOUNT SSR, INSTANT-ON | |
| 1-POLE PCB MOUNT SSR, ZERO-CROSS | |
| 1-POLE PLUG-IN SSR, AC INSTANT-O | |
| 1-POLE PLUG-IN SSR, AC ZERO-CROS | |
| 1-POLE PLUG-IN SSR, DC SWITCHING | |
| 1-POLE SSR + SOCKET (SPR), AC IN | |
| 1-POLE SSR + SOCKET (SPR), AC ZE | |
| 1-POLE SSR + SOCKET (SPR), DC SW | |
| 1-POLE SSR + SOCKET (SRW), AC IN | |
| 1-POLE SSR + SOCKET (SRW), AC ZE | |
| 1-POLE SSR + SOCKET (SRW), DC SW | |
| 3-POLE PANEL MOUNT SSR, ZERO-CRO | |
| BACK TO BACK SCR OUTPUT SWITCHIN | |
| Solid State 3PST-NO (3 Form A) Module | |
| Solid State DPST-NO (2 Form A) Module | |
| Solid State Hockey Puck | |
| SOLID STATE RELAY 10A | |
| SOLID STATE RELAY 20A DIN TYPE | |
| SOLID STATE RELAY 25A | |
| SOLID STATE RELAY 30A DIN TYPE | |
| SOLID STATE RELAY 45A DIN TYPE | |
| SOLID STATE RELAY 50A | |
| SOLID STATE RELAY 75A | |
| SOLID STATE RELAY 90A | |
| Solid State SPST-NC (1 Form B) Module | |
| Solid State SPST-NO (1 Form A) 4-SIP | |
| Solid State SPST-NO (1 Form A) 8-SIP | |
| Solid State SPST-NO (1 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) Module | |
| Solid State SPST-NO (1 Form A) x 4 Module | |
| SSR - PHOTO MOSFET, 1 FORM A 350 | |
| SSR - PHOTO MOSFET, 1 FORM A 400 | |
| SSR - PHOTO MOSFET, 1 FORM A 600 | |
| SSR - PHOTO MOSFET, 1 FORM A 60V | |
| SSR - PHOTO MOSFET, 1 FORM A 80V | |
| SSR - PHOTO MOSFET, 2 FORM A 350 | |
| SSR - PHOTO MOSFET, 2 FORM A 60V | |
| SSR 125A/24-510VAC/VDR/C TRL 3,5- | |
| SSR 125A/24-600VAC/TVS/C TRL 18-2 | |
| SSR 125A/24-600VAC/TVS/C TRL 3,5- | |
| SSR 125A/24-690VAC/CTRL 3,5-32VD | |
| SSR 12A/12-280VAC/TVS/CT RL 18-28 | |
| SSR 12A/12-280VAC/TVS/CT RL 3-32V | |
| SSR 25A/12-280VAC/TVS/CT RL 18-28 | |
| SSR 25A/12-280VAC/TVS/CT RL 3-32V | |
| SSR 2X30A/230VAC/CTRL 12-24VDC | |
| SSR 40A/24-600VAC/TVS/CT RL 18-28 | |
| SSR 40A/24-600VAC/TVS/CT RL 3,5-3 | |
| SSR 50A/24-600VAC/CTRL 20-265VAC | |
| SSR 5A/230VAC/CTRL 2.5-10V | |
| SSR 60A/24-600VAC/TVS/CT RL 18-28 | |
| SSR 60A/24-600VAC/TVS/CT RL 3,5-3 | |
| SSR 8A/200VDC/CTRL 18-32VDC | |
| SSR 90A/24-600VAC/TVS/CT RL 18-28 | |
| SSR 90A/24-600VAC/TVS/CT RL 3,5-3 | |
| SSR RELAY 3PST-NO 55A 42-660V | |
| SSR RELAY SPST-NO 8A 1-60V | |
| SSR SIC RELAY SPST-NO 0-1700V | |
| TRIAC OUTPUT SWITCHING DEVICE, A | |
| TRIAC OUTPUT SWITCHING DEVICE, D | |
| ZC THREE PHASE SSR 3X25A/24-660V |
| << Prev | Next >> |