Crydom Corporation Solid State Relays CSE2450

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1112-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1112-ND
Solid State Relays CC1112-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CSE2450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CSE2450
Relays - Solid State Relays CSE2450
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 15-32DC;Vol-Rtg 24-280AC;Pnl-Mnt - 70130459 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 15-32DC;Vol-Rtg 24-280AC;Pnl-Mnt
70130459
Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 15-32DC;Vol-Rtg 24-280AC;Pnl-Mnt 70130459
24 to 280 V (RMS) @ 47 to 63 Hz Voltage Rating, SCR Output, Solid State Relay Low leakage zero and random Voltage switching Panel mount The Series CS has an SCR AC switch output featuring low off-state leakage (1 mA, snubberless), zero and random voltage switching and a broadened operating range (24-280 VAC).

24 to 280 V (RMS) @ 47 to 63 Hz Voltage Rating, SCR Output, Solid State Relay

  • Low leakage zero and random
  • Voltage switching
  • Panel mount
    The Series CS has an SCR AC switch output featuring low off-state leakage (1 mA, snubberless), zero and random voltage switching and a broadened operating range (24-280 VAC).
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1112-ND CSE2450 70130459
Product Name Solid State Relays Relays - Solid State Relays Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 15-32DC;Vol-Rtg 24-280AC;Pnl-Mnt
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 15 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Ssr, 2A, 6Vdc; Contact Configuration Finder - 35M1587 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details