"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
COTO MOSFET - 1 FORM A, 40V, 0.07 MAX OHMS T&R
SSR RELAY SPST-NO 3.5A 0-40V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 306-1444-1-ND | 01AH9256 | CS124TR |
| Product Name | Solid State Relays | Coto Mosfet 1 Form A, 40V, 0.07 Max Ohms T&r Coto Technology | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |