Sensata Technologies Series-1 Relay D1210

Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote
Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1210 is a 10A solid state relay designed for AC load control between 24 and 140 VAC, with a 3-32 VDC input control voltage. It features an SCR Output, zero voltage turn-on, and a panel mount design with screw terminals. The relay has a rated on-state voltage drop of 1.15 Vrms, maximum off-state leakage current of 1 mArms, and transient overvoltage protection of 600 Vpk. It operates within a temperature range of -40 to 80 °C and weighs 2.6 oz (74.9 g). The housing is made of UL 94 V-0 material with an aluminum baseplate, and it is UL/CSA/TUV approved and CE compliant to EN60950-1. The input terminals use #6-32 UNC screws with a torque range of 13-15 in-lb. The product is epoxy-free and meets EMC Level 3 requirements.

Datasheet Summary
Powered by GS/AI

The D1210 is a 10A solid state relay designed for AC load control between 24 and 140 VAC, with a 3-32 VDC input control voltage. It features an SCR Output, zero voltage turn-on, and a panel mount design with screw terminals. The relay has a rated on-state voltage drop of 1.15 Vrms, maximum off-state leakage current of 1 mArms, and transient overvoltage protection of 600 Vpk. It operates within a temperature range of -40 to 80 °C and weighs 2.6 oz (74.9 g). The housing is made of UL 94 V-0 material with an aluminum baseplate, and it is UL/CSA/TUV approved and CE compliant to EN60950-1. The input terminals use #6-32 UNC screws with a torque range of 13-15 in-lb. The product is epoxy-free and meets EMC Level 3 requirements.

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - D1210 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
D1210
Series-1 Relay D1210
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 40A @ 24-140 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1001-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1001-ND
Solid State Relays CC1001-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
SSR, PNL MT, IP00, 140VAC/10 A, 3-32VDC IN, 0 CROSS - D1210 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 140VAC/10 A, 3-32VDC IN, 0 CROSS
D1210
SSR, PNL MT, IP00, 140VAC/10 A, 3-32VDC IN, 0 CROSS D1210
SSR, PNL MT, IP00, 140VAC/10 A, 3-32VDC IN, 0 CROSS

SSR, PNL MT, IP00, 140VAC/10 A, 3-32VDC IN, 0 CROSS

Buy Now
Solid State Relays - D1210 - 867956-D1210 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - D1210
867956-D1210
Solid State Relays - D1210 867956-D1210
Manufacturer: Sensata-Crydom Win Source Part Number: 867956-D1210 Series: 1 Features: Solid State SPST-NO (1 Form A) Hockey Puck Package: Bulk Package: Hockey Puck Mounting: Chassis Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.49.0080 Other Part Number: 2266-D1210, CC1001-NDR, CC1001

Manufacturer: Sensata-Crydom
Win Source Part Number: 867956-D1210
Series: 1
Features: Solid State SPST-NO (1 Form A) Hockey Puck
Package: Bulk
Package: Hockey Puck
Mounting: Chassis Mount
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: 2266-D1210, CC1001-NDR, CC1001

Buy Now Datasheet
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2430 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2430
Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2430
SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 3-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D1210
Solid State Relays - Industrial Mount D1210
Solid State Relays - Industrial Mount 10A 120V DC

Solid State Relays - Industrial Mount 10A 120V DC

Buy Now Datasheet
CRDM Solid State - D1210 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
D1210
CRDM Solid State D1210
SOLID STATE RELAY, 10A, 24-140VAC

SOLID STATE RELAY, 10A, 24-140VAC

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC - 70130427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC
70130427
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC 70130427
4000 V (RMS) Dielectric Strength, ISO 9001 Certified, SPST-NO Relays 2.5-125 Amp; 120/240, 480 VAC; AC OutputFeaturing state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: -30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open Features AC or DC Control, SCR AC Output Zero Voltage Switching Panel Mount UL, CSA, VDE Approved 2.5-125 Amp; 120/240, 480 VAC; AC Output Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open

4000 V (RMS) Dielectric Strength, ISO 9001 Certified, SPST-NO Relays
2.5-125 Amp; 120/240, 480 VAC; AC OutputFeaturing state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: -30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features

  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
    Features
  • AC or DC Control, SCR AC Output
  • Zero Voltage Switching
  • Panel Mount
  • UL, CSA, VDE Approved
    2.5-125 Amp; 120/240, 480 VAC; AC Output
    Features
  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
Supplier's Site
Relays - Solid State Relays - D1210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D1210
Relays - Solid State Relays D1210
SSR RELAY SPST-NO 10A 24-140V

SSR RELAY SPST-NO 10A 24-140V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D1210 CC1001-ND D1210 867956-D1210 37M2430 D1210 D1210 70130427 D1210
Product Name Series-1 Relay Solid State Relays SSR, PNL MT, IP00, 140VAC/10 A, 3-32VDC IN, 0 CROSS Solid State Relays - D1210 Solid State Relay, 10A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount CRDM Solid State Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount PCBoard; Chassis Mount Panel; Panel Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2425ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Series-1 Relay - A1225T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 646-1208-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers