Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 12A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:12A; Operating Voltage Max:200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes
SSR RELAY SPST-NO 12A 0-200V
Solid State Relays - Industrial Mount PM IP00 SSR 200VDC /12A, 3.5-32VDC In
Solid State Relays - Industrial Mount PM IP00 SSR 200VDC /12A, 3.5-32VDC In
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2D12L | CC1994-ND | 73M2288 | D2D12L | 15918-D2D12L | D2D12L |
| Product Name | 1-DCL Series Relay | Solid State Relays | Solid State Relay, 12A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount PM IP00 SSR 200VDC /12A, 3.5-32VDC In | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | ||||
| Input Current (Control Signal) Range | 0.0150 amps | |||||
| Maximum Switching Current | 40.00 amps | |||||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA |