Zilog Solid State Relays CPC1963GSTR

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1963GSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1963GSTRDKR-ND
Solid State Relays 212-CPC1963GSTRDKR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1963GSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1963GSTRCT-ND
Solid State Relays 212-CPC1963GSTRCT-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1963GSTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1963GSTR-ND
Solid State Relays 212-CPC1963GSTR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - CPC1963GSTR - 771733-CPC1963GSTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1963GSTR
771733-CPC1963GSTR
Solid State Relays - CPC1963GSTR 771733-CPC1963GSTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771733-CPC1963GSTR Series: CPC Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 500mA Voltage - Load: 0 ~ 600 V Family Name: CPC1963G Categories: Relays Manufacturer Package: 6-SMD Alternative Parts (Cross-Reference): CPC1963GS; Introduction Date: June 24, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771733-CPC1963GSTR
Series: CPC
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 500mA
Voltage - Load: 0 ~ 600 V
Family Name: CPC1963G
Categories: Relays
Manufacturer Package: 6-SMD
Alternative Parts (Cross-Reference): CPC1963GS;
Introduction Date: June 24, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - PCB Mount - CPC1963GSTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1963GSTR
Solid State Relays - PCB Mount CPC1963GSTR
Solid State Relays - PCB Mount 600V, 0.5mA AC Power Switch

Solid State Relays - PCB Mount 600V, 0.5mA AC Power Switch

Buy Now Datasheet
Relays - Solid State Relays CPC1963GSTR
SSR RELAY SPST-NO 500MA 0-600V

SSR RELAY SPST-NO 500MA 0-600V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1963GSTRDKR-ND 771733-CPC1963GSTR CPC1963GSTR CPC1963GSTR
Product Name Solid State Relays Solid State Relays - CPC1963GSTR Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9054302 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details