Solid State SPST-NO (1 Form A) Hockey Puck
SSR Relay, Panel Mount, IP00, 530VAC/75A, 3-32VDC In, Zero Cross, w/Standoffs
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC
SSR RELAY SPST-NO 75A 48-530V
SOLID STATE RELAY, 75A, 480VAC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D4875K-ND | 83AC7964 | D4875K | D4875K | D4875K |
| Product Name | Solid State Relays | Ssr Relay, Panel Mount, Ip00, 530Vac/75A, 3-32Vdc In, Zero Cross, W/standoffs Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays | CRDM Solid State |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) |