Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 50A 48-660V
Solid State Relays - Industrial Mount 0.15-50A 18-36VAC
1200 Vpeak Transient Overvoltage, Panel Mount, Solid State Relays
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2465-ND | CWA4850E | CWA4850E | 70130540 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relay; SSR; Zero-Switching; Cur-Rtg 50A; Ctrl-V 18-36AC; Vol-Rtg 48-660AC; Pnl-M |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | UL, CSA, VDE, CE, EMC | |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | AC | AC |