Zilog Relays - Solid State Relays CPC1718J

Description
Win Source Part Number: 1348835-CPC1718J Category: Relays - Solid State Relays Series: CPC, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 75 mOhms Load Current: 6.75 A Voltage - Load: 0 V ~ 100 V Mounting Type: Through Hole Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1718 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1348835-CPC1718J Category: Relays - Solid State Relays Series: CPC, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 75 mOhms Load Current: 6.75 A Voltage - Load: 0 V ~ 100 V Mounting Type: Through Hole Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1718 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1348835-CPC1718J - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1348835-CPC1718J
Relays - Solid State Relays 1348835-CPC1718J
Win Source Part Number: 1348835-CPC1718J Category: Relays - Solid State Relays Series: CPC, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 75 mOhms Load Current: 6.75 A Voltage - Load: 0 V ~ 100 V Mounting Type: Through Hole Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1718 California Prop 65: Warning Information

Win Source Part Number: 1348835-CPC1718J
Category: Relays - Solid State Relays
Series: CPC, OptoMOS®
Termination Style: PC Pin
Package: Tube
Standard Package: 25
Voltage - Input: 1.2VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 75 mOhms
Load Current: 6.75 A
Voltage - Load: 0 V ~ 100 V
Mounting Type: Through Hole
Package / Case: ISOPLUS264™
Supplier Device Package: ISOPLUS264™
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Base Product Number: CPC1718
California Prop 65: Warning Information

Buy Now Datasheet
Solid State Relays - 212-CPC1718J-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1718J-ND
Solid State Relays 212-CPC1718J-ND
Solid State SPST-NO (1 Form A) ISOPLUS264™

Solid State SPST-NO (1 Form A) ISOPLUS264™

Buy Now Datasheet
Relays - Solid State Relays - CPC1718J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1718J
Relays - Solid State Relays CPC1718J
SSR RELAY SPST-NO 6.75A 0-100V

SSR RELAY SPST-NO 6.75A 0-100V

Supplier's Site
Solid State Relays - PCB Mount - CPC1718J - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1718J
Solid State Relays - PCB Mount CPC1718J
Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1348835-CPC1718J 212-CPC1718J-ND CPC1718J CPC1718J
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392082308240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 1-2319263-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers
Solid State Relays - G3VM-41GR3 - 1176504-G3VM-41GR3 - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers