"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"
Manufacturer: IXYS
Win Source Part Number: 1030003-CPC2030NTR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 30 Ohm
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount Dual SP Open Relay 8-Pin SOIC OptoMOS
SSR RELAY SPST-NO 120MA 0-350V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-CPC2030NTR-ND | 1030003-CPC2030NTR | CPC2030NTR | CPC2030NTR |
| Product Name | Solid State Relays | Solid State Relays - CPC2030NTR | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC | DC |