Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 0.15-25A AC CONTROL
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 25A 24-280V
24 to 280 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1533-ND | CWA2425 | 37M2234 | CWA2425 | 70130461 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 120/240AC;Vol-Rtg 24-280AC;Pnl-Mnt |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 F (-40 C) | |||
| Input Voltage (Control Signal) Type | AC | AC | |||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 180 volts |