SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, 0 CROSS, SO
Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 24-280V
SOLID STATE RELAY, 24-280VAC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:24VAC; ControlRoHS Compliant: Yes
SSR, 24-280VAC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
Solid State Relays - Industrial Mount Panel Mount SSR 280VAC/25A 3-32VDC
PM IP00 280VAC/25A, 3-32VDC In,
| Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2425K | CC2225-ND | D2425K | 34AC1474 | 41X6750 | D2425K | D2425K |
| Product Name | SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, 0 CROSS, SO | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 24-280Vac, 25A, Panel; Contact Configuration Sensata/crydom | Ssr, 24-280Vac, 25A, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | CRDM Solid State |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel | Panel; Panel Mount | |||
| Switch Configuration | FormA | ||||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | ||||||
| Input Voltage (Control Signal) Range | 3 to 32 volts |