Coto Technology Solid State Relays CS131

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1331-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1331-ND
Solid State Relays 306-1331-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1381821-CS131 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1381821-CS131
Relays - Solid State Relays 1381821-CS131
Win Source Part Number: 1381821-CS131 Category: Relays>Solid State Relays Series: COTOMOS™ Termination Style: Gull Wing Package: Tube Standard Package: 50 pcs Voltage - Input: 1.37VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 24 Ohms Load Current: 130 mA Voltage - Load: 0 V ~ 350 V Mounting Type: Surface Mount Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8536.49.0055 Mfr: Coto Technology Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1381821-CS131
Category: Relays>Solid State Relays
Series: COTOMOS™
Termination Style: Gull Wing
Package: Tube
Standard Package: 50 pcs
Voltage - Input: 1.37VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 24 Ohms
Load Current: 130 mA
Voltage - Load: 0 V ~ 350 V
Mounting Type: Surface Mount
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055
Mfr: Coto Technology
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Relays - Solid State Relays - CS131 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CS131
Relays - Solid State Relays CS131
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CS131
Solid State Relays - PCB Mount CS131
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1331-ND 1381821-CS131 CS131 CS131
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - PIR6W-1PS-24VAC/DC-O-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 131 F (-40 to 55 C)
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details