SSR, PNL MT, IP00, 280VAC/10 A, 3-32VDC IN, 0 CROSS
Solid State SPST-NO (1 Form A) Hockey Puck
4000 V (RMS) Dielectric Strength, ISO 9001 Certified, SPST-NO Relays
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
SSR RELAY SPST-NO 10A 24-280V
Solid State Relays - Industrial Mount 10A 240V DC
SOLID STATE RELAY, 10A, 240VAC, ZERO
SOLID STATE RELAY, 10A, 4-32VDC, PANEL; Contact Configuration:SPST-N
SSR, 10A, 24-280VAC, 3-32VDC, ZERO; Contact Configuration:SPST-N
| Sensata Technologies | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2410 | D2410 | CC1005-ND | 70130430 | D2410 | D2410 | D2410 | 37M2445 | 96K9010 |
| Product Name | Series-1 Relay | SSR, PNL MT, IP00, 280VAC/10 A, 3-32VDC IN, 0 CROSS | Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC | Relays - Solid State Relays | Solid State Relays - Industrial Mount | CRDM Solid State | Solid State Relay, 10A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom | Ssr, 10A, 24-280Vac, 3-32Vdc, Zero; Contact Configuration Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||||
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel; Panel | ||||
| Switch Configuration | FormA | ||||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |