"Solid State SPST-NC (1 Form B) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 4-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 1-Form-B; 350V,130mA 5000Vrms Isolation
SSR RELAY SPST-NC 130MA 0-350V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-CPC1333GRTRCT-ND | CPC1333GRTR | CPC1333GRTR |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormB | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |