Zilog Solid State Relays CPC1390GRTR

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1390GRTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1390GRTRDKR-ND
Solid State Relays 212-CPC1390GRTRDKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1390GRTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1390GRTR-ND
Solid State Relays 212-CPC1390GRTR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1390GRTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1390GRTRCT-ND
Solid State Relays 212-CPC1390GRTRCT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - CPC1390GRTR - 1029982-CPC1390GRTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1390GRTR
1029982-CPC1390GRTR
Solid State Relays - CPC1390GRTR 1029982-CPC1390GRTR
Manufacturer: IXYS Win Source Part Number: 1029982-CPC1390GRTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 140mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 22 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1029982-CPC1390GRTR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 140mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 22 Ohm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays CPC1390GRTR
SSR RELAY SPST-NO 140MA 0-400V

SSR RELAY SPST-NO 140MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1390GRTR
Solid State Relays - PCB Mount CPC1390GRTR
Solid State Relays - PCB Mount Single Pole Relay 400V 140mA

Solid State Relays - PCB Mount Single Pole Relay 400V 140mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1390GRTRDKR-ND 1029982-CPC1390GRTR CPC1390GRTR CPC1390GRTR
Product Name Solid State Relays Solid State Relays - CPC1390GRTR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details