Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 24-280V
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:SPST-N
| Sensata Technologies | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D2425T | CC2227-ND | D2425T | D2425T | 51AC7262 |
| Product Name | Series-1 Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Switch Configuration | FormA | ||||
| Input Voltage (Control Signal) Type | DC |