Coto Technology Solid State Relays - CT131 CT131

Description
Manufacturer: Coto Technology Win Source Part Number: 916165-CT131 Series: COTOMOS™ Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.49.0055
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 916165-CT131 Series: COTOMOS™ Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.49.0055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CT131 - 916165-CT131 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CT131
916165-CT131
Solid State Relays - CT131 916165-CT131
Manufacturer: Coto Technology Win Source Part Number: 916165-CT131 Series: COTOMOS™ Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.49.0055

Manufacturer: Coto Technology
Win Source Part Number: 916165-CT131
Series: COTOMOS™
Features: Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055

Buy Now Datasheet
Solid State Relays - 306-1332-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1332-ND
Solid State Relays 306-1332-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays - CT131 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CT131
Relays - Solid State Relays CT131
SSR RELAY SPST-NO 130MA 0-350V

SSR RELAY SPST-NO 130MA 0-350V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CT131
Solid State Relays - PCB Mount CT131
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now Datasheet
Ssr, Mosfet, Spst-No, 50Ma, 130Ma, 350V; Contact Form Coto Technology - 89W0586 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, 50Ma, 130Ma, 350V; Contact Form Coto Technology
89W0586
Ssr, Mosfet, Spst-No, 50Ma, 130Ma, 350V; Contact Form Coto Technology 89W0586
SSR, MOSFET, SPST-NO, 50mA, 130mA, 350V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

SSR, MOSFET, SPST-NO, 50mA, 130mA, 350V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:130mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 916165-CT131 306-1332-ND CT131 CT131 89W0586
Product Name Solid State Relays - CT131 Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Ssr, Mosfet, Spst-No, 50Ma, 130Ma, 350V; Contact Form Coto Technology
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393082308240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
TO-5/.100 Grid Relays - 1-1617559-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 185 F (-55 to 85 C)
DC Coil Voltage 5 volts
View Details
2 suppliers
Solid State Relays - 2946-859-731-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G2(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers