Crydom Corporation Solid State Relays CWA2450-10

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1536-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1536-ND
Solid State Relays CC1536-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 1119146-CWA2450-10 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1119146-CWA2450-10
Relays - Solid State Relays 1119146-CWA2450-10
Win Source Part Number: 1119146-CWA2450-10 Category: Relays>Solid State Relays Series: CW24 Termination Style: Screw Terminal Package: Bulk Standard Package: 20 Voltage - Input: 90 ~ 280VAC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 50 A Voltage - Load: 24 V ~ 280 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Other Names: CC1536 Base Product Number: CWA2450

Win Source Part Number: 1119146-CWA2450-10
Category: Relays>Solid State Relays
Series: CW24
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 20
Voltage - Input: 90 ~ 280VAC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 50 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: CC1536
Base Product Number: CWA2450

Buy Now Datasheet
Relay;SSR;Random Turn-On;Cur-Rtg 50A;Ctrl-V 90-280V;Vol-Rtg 24-280AC;Pnl-Mnt - 70130475 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Random Turn-On;Cur-Rtg 50A;Ctrl-V 90-280V;Vol-Rtg 24-280AC;Pnl-Mnt
70130475
Relay;SSR;Random Turn-On;Cur-Rtg 50A;Ctrl-V 90-280V;Vol-Rtg 24-280AC;Pnl-Mnt 70130475
24 to 280 V (RMS) Voltage Rating, 0.15 to 50 A (RMS) , Solid State Relay Low leakage SCR output Zero and random voltage switching LED status indicator Intergrated removable fingerproof cover 600 V Blocking Low Leakage SCR Output Zero and Random Voltage Switching LED Status Indicator Panel Mount Integrated Removable Fingerproof Cover User Friendly, Universal Connectors EMC Compliant Design Single Pole Normally Open Output

24 to 280 V (RMS) Voltage Rating, 0.15 to 50 A (RMS) , Solid State Relay

  • Low leakage
  • SCR output
  • Zero and random voltage switching
  • LED status indicator
  • Intergrated removable fingerproof cover
  • 600 V Blocking
  • Low Leakage
  • SCR Output
  • Zero and Random Voltage Switching
  • LED Status Indicator
  • Panel Mount
  • Integrated Removable Fingerproof Cover
  • User Friendly, Universal Connectors
  • EMC Compliant Design
  • Single Pole
  • Normally Open Output
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWA2450-10
Solid State Relays - Industrial Mount CWA2450-10
Solid State Relays - Industrial Mount 0.15-50A 90-280VAC

Solid State Relays - Industrial Mount 0.15-50A 90-280VAC

Buy Now Datasheet
Relays - Solid State Relays - CWA2450-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWA2450-10
Relays - Solid State Relays CWA2450-10
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1536-ND 1119146-CWA2450-10 70130475 CWA2450-10 CWA2450-10
Product Name Solid State Relays Relays - Solid State Relays Relay;SSR;Random Turn-On;Cur-Rtg 50A;Ctrl-V 90-280V;Vol-Rtg 24-280AC;Pnl-Mnt Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount PCBoard; Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS UL, CSA, VDE, CE, EMC RoHS
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVU414S-T-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details