Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 12A 1-200V
SSR Relay, Panel Mount, IP00, SSR 200VDC/12A, 3.5-32VDC In, FET Output, w/Standoffs
Solid State Relays - Industrial Mount SOLID STATE RELAY 200 VDC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | CC2513-ND | D2D12K | 83AC7924 | D2D12K |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, Ssr 200Vdc/12A, 3.5-32Vdc In, Fet Output, W/standoffs Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 212 F (-40 to 100 C) | |||
| Input Voltage (Control Signal) Type | DC |