Sensata Technologies Solid State Relays D2440DE

Description
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2395-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2395-ND
Solid State Relays CC2395-ND
Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Buy Now Datasheet
Solid State Relay, 40A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom - 51AC7263 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom
51AC7263
Solid State Relay, 40A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom 51AC7263
SOLID STATE RELAY, 40A, 15-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 40A, 15-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
D2440DE
Relays - Solid State Relays D2440DE
SSR RELAY SPST-NO 40A 24-280V

SSR RELAY SPST-NO 40A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D2440DE
Solid State Relays - Industrial Mount D2440DE
Solid State Relays - Industrial Mount 15-32 VDC 24-280VAC 24-280VAC

Solid State Relays - Industrial Mount 15-32 VDC 24-280VAC 24-280VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2395-ND 51AC7263 D2440DE D2440DE
Product Name Solid State Relays Solid State Relay, 40A, 15-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393000248240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1393808-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details