Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 50A 24-280V
24 to 280 V (RMS) Operating Voltage, Panel Mount, SCR AC Output Solid-State Relays
Solid State Relays - Industrial Mount 0.15-50A 18-36VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2218-ND | CWA2450E | 70130539 | CWA2450E |
| Product Name | Solid State Relays | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 24AC;Vol-Rtg 24-280AC;Pnl-Mnt | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | UL, CSA, VDE, CE, EMC | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 F (-40 C) | ||
| Input Voltage (Control Signal) Type | AC | AC |