Coto Technology Solid State Relays CS330

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1339-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1339-ND
Solid State Relays 306-1339-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - CS330 - 916050-CS330 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CS330
916050-CS330
Solid State Relays - CS330 916050-CS330
Manufacturer: Coto Technology Win Source Part Number: 916050-CS330 Series: COTOMOS™ Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm) Package: Tube Package: 8-SMD (0.300", 7.62mm) Mounting: Surface Mount Part Status: Obsolete Categories: Relays Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8536.49.0055

Manufacturer: Coto Technology
Win Source Part Number: 916050-CS330
Series: COTOMOS™
Features: Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300", 7.62mm)
Package: Tube
Package: 8-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055

Buy Now Datasheet
Relays - Solid State Relays - CS330 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CS330
Relays - Solid State Relays CS330
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CS330
Solid State Relays - PCB Mount CS330
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1339-ND 916050-CS330 CS330 CS330
Product Name Solid State Relays Solid State Relays - CS330 Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details