Coto Technology Solid State Relays CT140

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CT140-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CT140-ND
Solid State Relays CT140-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CT140
Relays - Solid State Relays CT140
SSR RELAY SPST-NO 45MA 0-1500V

SSR RELAY SPST-NO 45MA 0-1500V

Supplier's Site
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Th; Contact Form Coto Technology - 77Y5582 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Th; Contact Form Coto Technology
77Y5582
Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Th; Contact Form Coto Technology 77Y5582
MOSFET RELAY, SPST-NO, 0.05A, 1.5KV, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:45mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.05A, 1.5KV, TH; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:1.5kV; Load Current:45mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CT140
Solid State Relays - PCB Mount CT140
Solid State Relays - PCB Mount SSR RELAY SPST 1.5KV 45MA 6DIP

Solid State Relays - PCB Mount SSR RELAY SPST 1.5KV 45MA 6DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CT140-ND CT140 77Y5582 CT140
Product Name Solid State Relays Relays - Solid State Relays Mosfet Relay, Spst-No, 0.05A, 1.5Kv, Th; Contact Form Coto Technology Solid State Relays - PCB Mount
Mounting PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT412LS - 1240918-PVT412LS - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details