Sensata Technologies SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, INSTANTAN D2440D-10

Description
SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, INSTANTAN
Request a Quote Datasheet
Description
SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, INSTANTAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, INSTANTAN - D2440D-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, INSTANTAN
D2440D-10
SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, INSTANTAN D2440D-10
SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, INSTANTAN

SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, INSTANTAN

Buy Now
Solid State Relays - CC1615-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1615-ND
Solid State Relays CC1615-ND
Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Solid State SPST-NO (1 Form A) x 2 Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - D2440D-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D2440D-10
Relays - Solid State Relays D2440D-10
SSR RELAY SPST-NO 40A 24-280V

SSR RELAY SPST-NO 40A 24-280V

Supplier's Site
Solid State Relay, 40A, 4-15Vdc, Panel; Contact Configuration Sensata/crydom - 37M2464 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 40A, 4-15Vdc, Panel; Contact Configuration Sensata/crydom
37M2464
Solid State Relay, 40A, 4-15Vdc, Panel; Contact Configuration Sensata/crydom 37M2464
SOLID STATE RELAY, 40A, 4-15VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 40A, 4-15VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D2440D-10
Solid State Relays - Industrial Mount D2440D-10
Solid State Relays - Industrial Mount 40A 240VAC DUAL

Solid State Relays - Industrial Mount 40A 240VAC DUAL

Buy Now Datasheet
CRDM Solid State - D2440D-10 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
D2440D-10
CRDM Solid State D2440D-10
Solid State Relay, Dual, 40A, 240VAC

Solid State Relay, Dual, 40A, 240VAC

Supplier's Site
Relay;SSR;Random Turn-On;Cur-Rtg 40A;Ctrl-V 4-15DC;Vol-Rtg 24-280AC;Pnl-Mnt - 70131402 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Random Turn-On;Cur-Rtg 40A;Ctrl-V 4-15DC;Vol-Rtg 24-280AC;Pnl-Mnt
70131402
Relay;SSR;Random Turn-On;Cur-Rtg 40A;Ctrl-V 4-15DC;Vol-Rtg 24-280AC;Pnl-Mnt 70131402
Solid State Relay, SCR Output Type, Panel Mount 25-40 Amp; 120/240, 480 VAC Two totally independent AC output relays come in a single standard panel-mount package. Utilizing an AC switch output with internal snubber, relays provide greater protection against false triggering. Model choices include zero-voltage or random turn-on (phase controllable) switching. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, instantaneous turn-on. Features Zero Voltage and Random Turn-On Switching SCR Output, Industry Standard Package UL, CSA, VDE Approved

Solid State Relay, SCR Output Type, Panel Mount
25-40 Amp; 120/240, 480 VAC
Two totally independent AC output relays come in a single standard panel-mount package. Utilizing an AC switch output with internal snubber, relays provide greater protection against false triggering. Model choices include zero-voltage or random turn-on (phase controllable) switching. Operating Temperature Range: –40°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Non-zero cross, instantaneous turn-on.
Features

  • Zero Voltage and Random Turn-On Switching
  • SCR Output, Industry Standard Package
  • UL, CSA, VDE Approved
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D2440D-10 CC1615-ND D2440D-10 37M2464 D2440D-10 D2440D-10 70131402
Product Name SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, INSTANTAN Solid State Relays Relays - Solid State Relays Solid State Relay, 40A, 4-15Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount CRDM Solid State Relay;SSR;Random Turn-On;Cur-Rtg 40A;Ctrl-V 4-15DC;Vol-Rtg 24-280AC;Pnl-Mnt
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount Panel
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 15 volts 15 volts
Unlock Full Specs
to access all available technical data