Crydom Corporation 1-DC Series D1D100 Relay D1D100

Description
Ratings from 60 A to 100 A @ 100 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 60 A to 100 A @ 100 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-DC Series D1D100 Relay - D1D100 - Sensata Technologies
Attleboro, MA, United States
1-DC Series D1D100 Relay
D1D100
1-DC Series D1D100 Relay D1D100
Ratings from 60 A to 100 A @ 100 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
  • Ratings from 60 A to 100 A @ 100 VDC
  • Mosfet Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • EMC Compliant to Level 3
  • Epoxy Free Design
Supplier's Site Datasheet
SSR, PNL MT, IP00, 100VDC/10 0A,3.5-32VDC IN, FET OUTPUT - D1D100 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR, PNL MT, IP00, 100VDC/10 0A,3.5-32VDC IN, FET OUTPUT
D1D100
SSR, PNL MT, IP00, 100VDC/10 0A,3.5-32VDC IN, FET OUTPUT D1D100
SSR, PNL MT, IP00, 100VDC/10 0A,3.5-32VDC IN, FET OUTPUT

SSR, PNL MT, IP00, 100VDC/10 0A,3.5-32VDC IN, FET OUTPUT

Buy Now
Solid State Relays - CC1685-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1685-ND
Solid State Relays CC1685-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 100A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom - 41X6668 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 100A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom
41X6668
Solid State Relay, 100A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom 41X6668
SOLID STATE RELAY, 100A, 3.5V-32V, PANEL; Contact Configuration:SPST-N O; Load Current:100A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 100A, 3.5V-32V, PANEL; Contact Configuration:SPST-NO; Load Current:100A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site
Ssr, 100A, 100V, Sip; Contact Configuration Sensata/crydom - 60R2613 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 100A, 100V, Sip; Contact Configuration Sensata/crydom
60R2613
Ssr, 100A, 100V, Sip; Contact Configuration Sensata/crydom 60R2613
SSR, 100A, 100V, SIP; Contact Configuration:SPST-N O; Load Current:100A; Operating Voltage Max:100VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC; Control Voltage Min:3.5VDC; RoHS Compliant: Yes

SSR, 100A, 100V, SIP; Contact Configuration:SPST-NO; Load Current:100A; Operating Voltage Max:100VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC; Control Voltage Min:3.5VDC; RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - D1D100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D1D100
Relays - Solid State Relays D1D100
SSR RELAY SPST-NO 100A 0-100V

SSR RELAY SPST-NO 100A 0-100V

Supplier's Site
PANEL MOUNT DC OUTPUT SSR - 70130704 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MOUNT DC OUTPUT SSR
70130704
PANEL MOUNT DC OUTPUT SSR 70130704
7-40 Amp; 0-500 VDC; DC Output DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range: -30°C to 80°C. Isolation Voltage (VAC): 2500. Features: DC Output, Low On-State Resistance Paralleling Capability for Higher Currents UL Approved on 100 V Models Only

7-40 Amp; 0-500 VDC; DC Output
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range: -30°C to 80°C. Isolation Voltage (VAC): 2500.
Features:

  • DC Output, Low On-State Resistance
  • Paralleling Capability for Higher Currents
  • UL Approved on 100 V Models Only
Supplier's Site
CRDM Solid State - D1D100 - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Solid State
D1D100
CRDM Solid State D1D100
SOLID STATE RELAY, 100A, 100VDC,

SOLID STATE RELAY, 100A, 100VDC,

Supplier's Site

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Galco Industrial Electronics
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D1D100 D1D100 CC1685-ND 41X6668 60R2613 D1D100 70130704 D1D100
Product Name 1-DC Series D1D100 Relay SSR, PNL MT, IP00, 100VDC/10 0A,3.5-32VDC IN, FET OUTPUT Solid State Relays Solid State Relay, 100A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom Ssr, 100A, 100V, Sip; Contact Configuration Sensata/crydom Relays - Solid State Relays PANEL MOUNT DC OUTPUT SSR CRDM Solid State
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -4 to 176 F (-20 to 80 C)
Input Current (Control Signal) Range 0.0150 amps
Maximum Switching Current 100.00 amps 100.00 amps
Mounting Chassis Mount Panel; Panel Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount Panel
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Pcb Mount, 60Vdc, 9Vdc, 1A; Operating Voltage Min Finder - 35M1274 - Newark, An Avnet Company
Specs
Application Type Latching
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617086-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - 2042-7204 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers