DigiKey Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| "Solid State SPDT (1 Form C) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) 8-SMD (0.300"", 7.62mm), 6 Leads" | |
| "Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads" | |
| "Solid State SPST-NO (1 Form A) 16-SMD (0.300"", 7.62mm), 4 Leads" | |
| "Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm), 5 Leads" | |
| "Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads" | |
| "Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads" | |
| "Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 7 Leads" | |
| "Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SMD (0.300"", 7.62mm)" | |
| MP MODEL, 120 VAC, 2 AMP, DC CON | |
| MP MODEL, 120 VAC, 4 AMP, DC CON | |
| MP MODEL, 240 VAC, 2 AMP, DC CON | |
| MP MODEL, 240 VAC, 4 AMP, DC CON | |
| MP MODEL, 380 VAC, 4 AMP, DC CON | |
| MS18-1006=RELAY SOLID STATE | |
| P MODEL, 120 VAC, 4 AMP, DC CONT | |
| P MODEL, 240 VAC, 4 AMP, DC CONT | |
| RELAY SSR 48-280VAC 25A | |
| Solid State 3PST-NO (3 Form A) Module | |
| Solid State SPST-NC (1 Form B) 4-SIP | |
| Solid State SPST-NC (1 Form B) x 2 8-SMD, Gull Wing | |
| Solid State SPST-NO (1 Form A) 4-SIP | |
| Solid State SPST-NO (1 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) Module | |
| Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing | |
| Solid State | |
| SSR RELAY 100A 48~280VAC SCREW T | |
| SSR RELAY 100A 48~440VAC SCREW T | |
| SSR RELAY 100A 48~530VAC SCREW T | |
| SSR RELAY 100A 48~660VAC SCREW T | |
| SSR RELAY 10A 48~280VAC QUICK CO | |
| SSR RELAY 10A 48~280VAC SCREW TE | |
| SSR RELAY 10A 48~440VAC QUICK CO | |
| SSR RELAY 10A 48~440VAC SCREW TE | |
| SSR RELAY 25A 48~280VAC QUICK CO | |
| SSR RELAY 25A 48~280VAC SCREW TE | |
| SSR RELAY 40A 48~280VAC QUICK CO | |
| SSR RELAY 40A 48~280VAC SCREW TE | |
| SSR RELAY 40A 48~440VAC QUICK CO | |
| SSR RELAY 40A 48~440VAC SCREW TE | |
| SSR RELAY 50A 48~280VAC QUICK CO | |
| SSR RELAY 50A 48~280VAC SCREW TE | |
| SSR RELAY 50A 48~440VAC QUICK CO | |
| SSR RELAY 50A 48~440VAC SCREW TE | |
| SSR RELAY 50A 48~530VAC QUICK CO | |
| SSR RELAY 50A 48~530VAC SCREW TE | |
| SSR RELAY 50A 48~660VAC QUICK CO | |
| SSR RELAY 50A 48~660VAC SCREW TE | |
| SSR RELAY 60A 48~440VAC SCREW TE | |
| SSR RELAY 60A 48~530VAC SCREW TE | |
| SSR RELAY 80A 48~280VAC SCREW TE | |
| SSR RELAY 80A 48~440VAC SCREW TE | |
| SSR RELAY 80A 48~530VAC SCREW TE | |
| SSR RELAY 80A 48~660VAC SCREW TE |
| << Prev | Next >> |