Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 50A 24-280V
24 to 280 V (RMS) Voltage Rating, 0.15 to 50 A (RMS) , Solid State Relay
Solid State Relays - Industrial Mount 0.15-50A 3-32VDC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1977-ND | 37M2292 | CWD2450P | 70130544 | CWD2450P |
| Product Name | Solid State Relays | Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 50A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Pnl-Mnt | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |