Crydom Corporation 1-DCL Series Relay D1D07L

Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-DCL Series Relay - D1D07L - Sensata Technologies
Attleboro, MA, United States
1-DCL Series Relay
D1D07L
1-DCL Series Relay D1D07L
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
  • Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC
  • Mosfet Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • EMC Compliant to Level 3
  • Epoxy Free Design
Supplier's Site Datasheet
Solid State Relays - CC1986-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1986-ND
Solid State Relays CC1986-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Ssr, 0-100Vdc, 7A, Panel; Contact Configuration Sensata/crydom - 73M2283 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 0-100Vdc, 7A, Panel; Contact Configuration Sensata/crydom
73M2283
Ssr, 0-100Vdc, 7A, Panel; Contact Configuration Sensata/crydom 73M2283
SSR, 0-100VDC, 7A, PANEL; Contact Configuration:-; Load Current:7A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC; Control Voltage Min:3.5VDC RoHS Compliant: Yes

SSR, 0-100VDC, 7A, PANEL; Contact Configuration:-; Load Current:7A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:0VDC; Control Voltage Min:3.5VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay; Optically Coupled; SSR; Gen Purpose; CUR-RTG; CTRL-V 3.5-32; CUR-RTG 7A - 70130884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; Optically Coupled; SSR; Gen Purpose; CUR-RTG; CTRL-V 3.5-32; CUR-RTG 7A
70130884
Relay; Optically Coupled; SSR; Gen Purpose; CUR-RTG; CTRL-V 3.5-32; CUR-RTG 7A 70130884
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range is from –40°C to 80°C. Features DC Output, Low On-State Resistance Paralleling Capability for Higher Currents UL Approved on 100 V Models Only Optically Isolated

DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range is from –40°C to 80°C.
Features

  • DC Output, Low On-State Resistance
  • Paralleling Capability for Higher Currents
  • UL Approved on 100 V Models Only
  • Optically Isolated
Supplier's Site
Relays - Solid State Relays - D1D07L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D1D07L
Relays - Solid State Relays D1D07L
SSR RELAY SPST-NO 7A 0-100V

SSR RELAY SPST-NO 7A 0-100V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D1D07L
Solid State Relays - Industrial Mount D1D07L
Solid State Relays - Industrial Mount 7A 100VDC DC

Solid State Relays - Industrial Mount 7A 100VDC DC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D1D07L CC1986-ND 73M2283 70130884 D1D07L D1D07L
Product Name 1-DCL Series Relay Solid State Relays Ssr, 0-100Vdc, 7A, Panel; Contact Configuration Sensata/crydom Relay; Optically Coupled; SSR; Gen Purpose; CUR-RTG; CTRL-V 3.5-32; CUR-RTG 7A Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Input Current (Control Signal) Range 0.0150 amps
Maximum Switching Current 40.00 amps
Mounting Chassis Mount Panel; Panel Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2407-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 3340288 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details